Portescap 16DCT Athlonix - Graphite Brush DC Motor 16DCT 26G2 209F

Description
16DCT Athlonix - Graphite Brush DC Motor 16DCT Athlonix - Graphite The new generation 16mm Athlonix motors featuring Neo magnet inside. The 16DCT Athlonix miniature dc motor, with graphite commutation, can deliver a torque up to 5.06 mNm and optimal price-performance options. Product Highlights Ironless construction Neodymium magnet for high performance Graphite commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Electronic Access Systems Gas Detection and Personal Safety Humanoid Robot Medical Analyzers Mesotherapy Guns Rotary Tattoo Machine Motors
Request a Quote Datasheet
Description
16DCT Athlonix - Graphite Brush DC Motor 16DCT Athlonix - Graphite The new generation 16mm Athlonix motors featuring Neo magnet inside. The 16DCT Athlonix miniature dc motor, with graphite commutation, can deliver a torque up to 5.06 mNm and optimal price-performance options. Product Highlights Ironless construction Neodymium magnet for high performance Graphite commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Electronic Access Systems Gas Detection and Personal Safety Humanoid Robot Medical Analyzers Mesotherapy Guns Rotary Tattoo Machine Motors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16DCT Athlonix - Graphite Brush DC Motor - 16DCT 26G2 209F - Portescap
West Chester, PA, United States
16DCT Athlonix - Graphite Brush DC Motor
16DCT 26G2 209F
16DCT Athlonix - Graphite Brush DC Motor 16DCT 26G2 209F
16DCT Athlonix - Graphite Brush DC Motor 16DCT Athlonix - Graphite The new generation 16mm Athlonix motors featuring Neo magnet inside. The 16DCT Athlonix miniature dc motor, with graphite commutation, can deliver a torque up to 5.06 mNm and optimal price-performance options. Product Highlights Ironless construction Neodymium magnet for high performance Graphite commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Electronic Access Systems Gas Detection and Personal Safety Humanoid Robot Medical Analyzers Mesotherapy Guns Rotary Tattoo Machine Motors

16DCT Athlonix - Graphite Brush DC Motor

16DCT Athlonix - Graphite

The new generation 16mm Athlonix motors featuring Neo magnet inside. The 16DCT Athlonix miniature dc motor, with graphite commutation, can deliver a torque up to 5.06 mNm and optimal price-performance options.

Product Highlights

  • Ironless construction
  • Neodymium magnet for high performance
  • Graphite commutation
  • Long brush life
  • Compact design
  • Winding possibilities
  • REE windings to reduce electro erosion

Applications

  • Automated Watch Winder
  • Clinical Diagnostics
  • Dental Hand Tools
  • Dosing and Dispensing Systems
  • Electronic Access Systems
  • Gas Detection and Personal Safety
  • Humanoid Robot
  • Medical Analyzers
  • Mesotherapy Guns
  • Rotary Tattoo Machine Motors
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category DC Motors
Product Number 16DCT 26G2 209F
Product Name 16DCT Athlonix - Graphite Brush DC Motor
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 3.14 in-oz/amp (22.16 mN-m/amp)
Output Power 0.0052 HP
Unlock Full Specs
to access all available technical data

Similar Products

35ECS80 Ultra EC Slotless Brushless DC Motor - 35ECS80 10B 14 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
24DCT Athlonix - Precious Metal Brush DC Motor - 24DCT 32P2 213P 14 - Portescap
Specs
Commutation Brush
DC Voltage Range 15.0 VDC
Torque Constant 2.74 in-oz/amp (19.38 mN-m/amp)
View Details
DC Motors - 8929145 - RS Components, Ltd.
Specs
Commutation Brush
Units Metric
Shaft Size 0.197 inch (5.0 mm)
View Details
Motors - AC, DC - 403-1111175031-ND - DigiKey
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details