Portescap Motors - AC, DC 7011905115

Description
Brushed DC Motor Standard 10000 RPM 4.5W 9VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 4.5W 9VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-7011905115-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-7011905115-ND
Motors - AC, DC 403-7011905115-ND
Brushed DC Motor Standard 10000 RPM 4.5W 9VDC

Brushed DC Motor Standard 10000 RPM 4.5W 9VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-7011905115-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 9V
DC Voltage Range 9.0 VDC
Output Power 0.0060 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless Motor - YHD-BL4830 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 48V
View Details
Brushless motors - C17B-18 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brushless
DC Voltage Range 6.8 VDC
Output Power 0.0120 HP
View Details
DC-Micromotors Series 2642 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.65 in-oz/amp (25.8 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details
Brushless Motors - MMP BL44-297E-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 1.7 amps
View Details