Portescap 35NT2R32 Brush DC Coreless Motor 35NT2R32-228E.1

Description
35NT2R32 Brush DC Coreless Motor 35NT2R32 The 35NT2R32 brush DC motor is a cost efficient solution for applications requiring acceleration (start/stop) with a long brush lifetime. Product Highlights Ironless construction Alnico magnet for high performance Graphite/copper commutation Long brush life Winding possibilities Low self heating Applications Clinical Diagnostics Conveyors Power Hand Tools Seat Actuation
Request a Quote
Description
35NT2R32 Brush DC Coreless Motor 35NT2R32 The 35NT2R32 brush DC motor is a cost efficient solution for applications requiring acceleration (start/stop) with a long brush lifetime. Product Highlights Ironless construction Alnico magnet for high performance Graphite/copper commutation Long brush life Winding possibilities Low self heating Applications Clinical Diagnostics Conveyors Power Hand Tools Seat Actuation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 35NT2R32 brush DC coreless motor is a 35 mm diameter motor with graphite-copper commutation, designed for applications requiring high acceleration and long brush life. It features a 48.00 g·cm² rotor inertia and operates from -30°C to 85°C. For the 228E variant, the nominal voltage is 15 V, no-load speed is 4,315 rpm, terminal resistance is 3.6 Ω, maximum continuous torque is 54 mNm, and maximum continuous current is 1.75 A. The motor has a back-EMF constant of 3.40 mV/rpm and a torque constant of 32.50 mNm/A, with a maximum continuous speed of 9,000 rpm. Weight is 310 g. Shaft load capacity is 35.0 N radial and 100 N axial. The motor rotates clockwise when viewed from the front face with positive supply applied to the designated terminal.

Datasheet Summary
Powered by GS/AI

The 35NT2R32 brush DC coreless motor is a 35 mm diameter motor with graphite-copper commutation, designed for applications requiring high acceleration and long brush life. It features a 48.00 g·cm² rotor inertia and operates from -30°C to 85°C. For the 228E variant, the nominal voltage is 15 V, no-load speed is 4,315 rpm, terminal resistance is 3.6 Ω, maximum continuous torque is 54 mNm, and maximum continuous current is 1.75 A. The motor has a back-EMF constant of 3.40 mV/rpm and a torque constant of 32.50 mNm/A, with a maximum continuous speed of 9,000 rpm. Weight is 310 g. Shaft load capacity is 35.0 N radial and 100 N axial. The motor rotates clockwise when viewed from the front face with positive supply applied to the designated terminal.

Suppliers

Company
Product
Description
Supplier Links
35NT2R32 Brush DC Coreless Motor - 35NT2R32-228E.1 - Portescap
West Chester, PA, United States
35NT2R32 Brush DC Coreless Motor
35NT2R32-228E.1
35NT2R32 Brush DC Coreless Motor 35NT2R32-228E.1
35NT2R32 Brush DC Coreless Motor 35NT2R32 The 35NT2R32 brush DC motor is a cost efficient solution for applications requiring acceleration (start/stop) with a long brush lifetime. Product Highlights Ironless construction Alnico magnet for high performance Graphite/copper commutation Long brush life Winding possibilities Low self heating Applications Clinical Diagnostics Conveyors Power Hand Tools Seat Actuation

35NT2R32 Brush DC Coreless Motor

35NT2R32

The 35NT2R32 brush DC motor is a cost efficient solution for applications requiring acceleration (start/stop) with a long brush lifetime.

Product Highlights

  • Ironless construction
  • Alnico magnet for high performance
  • Graphite/copper commutation
  • Long brush life
  • Winding possibilities
  • Low self heating

Applications

  • Clinical Diagnostics
  • Conveyors
  • Power Hand Tools
  • Seat Actuation
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category DC Motors
Product Number 35NT2R32-228E.1
Product Name 35NT2R32 Brush DC Coreless Motor
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 15.0 VDC
Torque Constant 4.6 in-oz/amp (32.5 mN-m/amp)
Output Power 0.0442 HP
Unlock Full Specs
to access all available technical data

Similar Products

60ECF Brushless DC Slotted Flat Motor with Outer Rotor - 60ECF38 8B 28 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
Motors - AC, DC - 403-7011905022-ND - DigiKey
Specs
Commutation Brush
DC Voltage Range 6.0 VDC
Output Power 0.0016 HP
View Details
Motors - AC, DC - 403-7011905115-ND - DigiKey
Specs
Commutation Brush
Standard DC Voltage 9V
DC Voltage Range 9.0 VDC
View Details
Stepper Motors - 403-1039-ND - DigiKey
Specs
DC Voltage Range 6.8 VDC
Units English
Operating Temperature -4 to 104 F (-20 to 40 C)
View Details