Portescap DC Motors 16DCT 26P1 211E 3 B16 0 81

Description
Portescap 16DCT 26P1 211E 3 B16 0 81
Request a Quote
Description
Portescap 16DCT 26P1 211E 3 B16 0 81
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2313018 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2313018
DC Motors 2313018
Portescap 16DCT 26P1 211E 3 B16 0 81

Portescap 16DCT 26P1 211E 3 B16 0 81

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2313018
Product Name DC Motors
Output Power 0.0036 HP
Unlock Full Specs
to access all available technical data

Similar Products

EPM63-50 40V 3000 RPM - E6350-3K40 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 14.16 in-oz/amp (100 mN-m/amp)
View Details
DC-Micromotors Series 1624 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.22 in-oz/amp (8.64 mN-m/amp)
Rotor Inertia 8.35E-6 oz-in-sec² (5.90E-5 kg-cm²)
View Details
269 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0070B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Continuous Current 0.0040 amps
View Details
DC Motors - 192526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.6701 HP
Continuous Torque 1663.7 In-lbs (1918 kg-cm)
Units Metric
View Details