The 22ECS45 Ultra EC™ is a slotless brushless DC motor with a 22 mm diameter and 120 W maximum continuous mechanical power at 25°C, designed for high-speed applications. It features a 2-pole design, ball bearings with 5.5 N preload, and operates with a nominal voltage of 24 V. The variant with part number 22ECS45-10B-38.01 has a no-load speed of 34,500 rpm, a max continuous current of 4.0 A, a torque constant of 6.6 mNm/A, and a phase-to-phase resistance of 0.38 ohms. The motor includes a ribbon cable with Hall sensors for position feedback, and operates within an ambient temperature range of -30°C to +100°C. It weighs 100 g and has a rotor inertia of 2.30 g·cm². The shaft has a diameter of 17 mm and a keyway; mounting uses three M2 threaded holes with a minimum depth of 3.0 mm.
22ECS45 Ultra EC Slotless Brushless DC Motor
22ECS45 Ultra EC
Part of our ULTRA EC series, the 22ECS45 brushless DC slotless motor features a new proprietary magnetic design. The 22ECS45 mini DC motor offers long life, excellent speed capability and smooth rotation.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 22ECS45 10B 38 .01 |
| Product Name | 22ECS45 Ultra EC Slotless Brushless DC Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Torque Constant | 0.9346 in-oz/amp (6.6 mN-m/amp) |
| Continuous Current | 4 amps |