The 22ECP45 Ultra EC slotless brushless DC motor is a 22 mm diameter, 80 W device with a 2-pole design and 3 mm shaft. It operates at 24 V nominal, delivering 27.7 mNm continuous torque and 8,370 rpm no-load speed. Phase-to-phase resistance is 5.80 ohms, with a thermal resistance of 2/9.7 °C/W and maximum winding temperature of 125 °C. The motor includes hall sensors with 120 electrical degrees phasing, and its 45 mm long housing has a 1.5 mm keyway. Weight is 100 g. Ambient operating temperature ranges from -30 to +100 °C.
22ECP45 Ultra EC Slotless Brushless DC Motor
22ECP45 Ultra EC
The ECP line of miniature motors are ultra cost optimized without compromising on premium performance. The 22ECP45 provides high continuous and peak torques with limited core losses over a wide range of working speeds, and without friction or brush wear. With the 22ECP45, you can get the right balance between torque and speed to suit most applications.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 22ECP45 8B 154 |
| Product Name | 22ECP45 Ultra EC Slotless Brushless DC Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Torque Constant | 3.82 in-oz/amp (26.97 mN-m/amp) |
| Continuous Current | 1 amps |