Portescap Motors - AC, DC 22N78-319P.1001

Description
Brushed DC Motor Standard 10000 RPM 13W 6VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 13W 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1043-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1043-ND
Motors - AC, DC 403-1043-ND
Brushed DC Motor Standard 10000 RPM 13W 6VDC

Brushed DC Motor Standard 10000 RPM 13W 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1043-ND
Product Name Motors - AC, DC
Commutation Brush
DC Voltage Range 6.0 VDC
Output Power 0.0174 HP
Continuous Torque 0.1 In-lbs (0.1600 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

RPX16 Brushless DC Motor - RapidPower™ Xtreme Series - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
Torque Constant 835 to 4050 in-oz/amp (5900 to 28600 mN-m/amp)
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-408) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.1965 HP
View Details
DC-Micromotors Series 1727 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.99 in-oz/amp (14.03 mN-m/amp)
Rotor Inertia 1.70E-5 oz-in-sec² (1.20E-4 kg-cm²)
View Details
1740 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0010B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Continuous Current 0.0040 amps
View Details