Portescap Motors - AC, DC 1111225032

Description
Brushed DC Motor Standard 10000 RPM 3.7W 6VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 3.7W 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1111225032-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1111225032-ND
Motors - AC, DC 403-1111225032-ND
Brushed DC Motor Standard 10000 RPM 3.7W 6VDC

Brushed DC Motor Standard 10000 RPM 3.7W 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1111225032-ND
Product Name Motors - AC, DC
Commutation Brush
DC Voltage Range 6.0 VDC
Output Power 0.0050 HP
Continuous Torque 0.1 In-lbs (0.0598 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Commutation Brushless
Output Power 200 HP
View Details
17N78 Brush DC Coreless Motor - 17N78-210E.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.5041 in-oz/amp (3.56 mN-m/amp)
View Details