Portescap Motors - AC, DC 1111225084

Description
Brushed DC Motor Standard 10000 RPM 4.3W 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 4.3W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1111225084-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1111225084-ND
Motors - AC, DC 403-1111225084-ND
Brushed DC Motor Standard 10000 RPM 4.3W 24VDC

Brushed DC Motor Standard 10000 RPM 4.3W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1111225084-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0058 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 3257 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.89 in-oz/amp (27.5 mN-m/amp)
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
DC Micro Motor - 76mm-3 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Rotor Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
DC Construction Permanent Magnet
View Details
 - PBL.9408048-7101 Frameless torque motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details