Portescap Motors - AC, DC 1113225012

Description
Brushed DC Motor Standard 10000 RPM 3.8W 18VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 3.8W 18VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1113225012-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1113225012-ND
Motors - AC, DC 403-1113225012-ND
Brushed DC Motor Standard 10000 RPM 3.8W 18VDC

Brushed DC Motor Standard 10000 RPM 3.8W 18VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1113225012-ND
Product Name Motors - AC, DC
Commutation Brush
DC Voltage Range 18.0 VDC
Output Power 0.0051 HP
Continuous Torque 0.1 In-lbs (0.0634 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Commutation Brushless
Output Power 200 HP
View Details
22DCP Athlonix - Graphite Brush DC Motor - 22DCP 32G1 209P 1 - Portescap
Specs
Commutation Brush
DC Voltage Range 18.0 VDC
Torque Constant 2.57 in-oz/amp (18.18 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC-Micromotors Series 2642 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.65 in-oz/amp (25.8 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details