Portescap Motors - AC, DC 16N28-210E.1

Description
Brushed DC Motor Standard 9700 RPM 1.7W 7.5VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 9700 RPM 1.7W 7.5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1068-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1068-ND
Motors - AC, DC 403-1068-ND
Brushed DC Motor Standard 9700 RPM 1.7W 7.5VDC

Brushed DC Motor Standard 9700 RPM 1.7W 7.5VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1068-ND
Product Name Motors - AC, DC
Commutation Brush
DC Voltage Range 7.5 VDC
Output Power 0.0023 HP
Continuous Torque 0.0 In-lbs (0.0295 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushed Servo PMDC Motor - DirectPower™ Plus DPP720 - ElectroCraft
Specs
Commutation Brush
DC Construction Disc Armature
DC Voltage Range 120.0 VDC
View Details
FRAMELESS MOTOR - 25FSP04-B00307-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 24V
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
Output Power 0.0938 HP
View Details
DC-Micromotors Series 1741 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.04 in-oz/amp (7.33 mN-m/amp)
Rotor Inertia 2.55E-5 oz-in-sec² (1.80E-4 kg-cm²)
View Details
212 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-S40 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.250 inch (6.3 mm)
Shaft Orientation Single-ended
Length 4.00 inch (102 mm)
View Details