Portescap Motors - AC, DC 1111165023

Description
Brushed DC Motor Standard 10000 RPM 1.3W 9VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 1.3W 9VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1111165023-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1111165023-ND
Motors - AC, DC 403-1111165023-ND
Brushed DC Motor Standard 10000 RPM 1.3W 9VDC

Brushed DC Motor Standard 10000 RPM 1.3W 9VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1111165023-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 9V
DC Voltage Range 9.0 VDC
Output Power 0.0017 HP
Unlock Full Specs
to access all available technical data

Similar Products

Coreless motors - A16B-07 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
View Details
Brushless Motors - MMP BL58-487H-120V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 120.0 VDC
Continuous Current 12 amps
View Details
Rotor Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
DC Construction Permanent Magnet
View Details
DC-Micromotors Series 1336 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 3.45 in-oz/amp (24.37 mN-m/amp)
Rotor Inertia 7.93E-6 oz-in-sec² (5.60E-5 kg-cm²)
View Details