The 22DCP Athlonix brush DC motor is a 22 mm diameter motor with graphite-copper commutation, designed for applications requiring up to 6.21 mNm continuous torque. It has a 9-segment commutator, a 58 g weight, and operates from -30°C to 85°C. The 211P variant operates at 12 V nominal voltage, delivers a no-load speed of 9598 rpm, has a terminal resistance of 8.0 Ω, and a maximum continuous current of 0.56 A. The motor achieves 71% maximum efficiency and has a max continuous speed of 10,000 rpm. Shaft load capacity is 1.5 N radial and 100 N axial with sleeve bearings, and shaft play is 0.03 mm radial and 0.15 mm axial. The rotor inertia is 4.68 g-cm². Ball bearing options are available.
22DCP Athlonix - Graphite Brush DC Motor
22DCP Athlonix - Graphite
The next generation of Athlonix motors - the 22DCP Athlonix brush dc motors feature a graphite commutation inside. These miniature motors can deliver a torque up to 6.21 mNm and excellent price-to-performance
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | DC Motors |
| Product Number | 22DCP 32G1 211P 1 |
| Product Name | 22DCP Athlonix - Graphite Brush DC Motor |
| Commutation | Brush |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Torque Constant | 1.65 in-oz/amp (11.63 mN-m/amp) |
| Output Power | 0.0054 HP |