Portescap 28LT12 Brush DC Coreless Motor 28LT12-219.49

Description
28LT12 Brush DC Coreless Motor 28LT12 The 28LT12 is a cost efficient solution for applications requiring acceleration (start/stop) with a long brush lifetime. Product Highlights Ironless construction Alnico magnet for high performance Graphite/copper commutation Long brush life Winding possibilities Low self heating Applications Conveyors Material Handling Power Hand Tools Seat Actuation
Request a Quote
Description
28LT12 Brush DC Coreless Motor 28LT12 The 28LT12 is a cost efficient solution for applications requiring acceleration (start/stop) with a long brush lifetime. Product Highlights Ironless construction Alnico magnet for high performance Graphite/copper commutation Long brush life Winding possibilities Low self heating Applications Conveyors Material Handling Power Hand Tools Seat Actuation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 28LT12-219.49 is a 28 mm diameter brush DC coreless motor with a nominal voltage of 18 V, delivering 7,860 rpm no-load speed and 63 mNm stall torque. Its maximum continuous torque is 23 mNm at 10,000 rpm, with a terminal resistance of 6.2 Ω and a back-EMF constant of 2.24 mV/rpm. Efficiency reaches 72%, and maximum continuous current is 1.13 A. Rotor inertia is 10.70 g-cm², mechanical time constant is 13.9 ms, and thermal resistance is 5/12 °C/W for rotor/body and rotor/stator. It operates from -30°C to 85°C, weighs 135 g, and features a 9-segment commutation. Shaft radial load capacity is 6.0 N, axial load is 250 N, with axial play of 0.15 mm and radial play under 0.018 mm.

Datasheet Summary
Powered by GS/AI

The 28LT12-219.49 is a 28 mm diameter brush DC coreless motor with a nominal voltage of 18 V, delivering 7,860 rpm no-load speed and 63 mNm stall torque. Its maximum continuous torque is 23 mNm at 10,000 rpm, with a terminal resistance of 6.2 Ω and a back-EMF constant of 2.24 mV/rpm. Efficiency reaches 72%, and maximum continuous current is 1.13 A. Rotor inertia is 10.70 g-cm², mechanical time constant is 13.9 ms, and thermal resistance is 5/12 °C/W for rotor/body and rotor/stator. It operates from -30°C to 85°C, weighs 135 g, and features a 9-segment commutation. Shaft radial load capacity is 6.0 N, axial load is 250 N, with axial play of 0.15 mm and radial play under 0.018 mm.

Suppliers

Company
Product
Description
Supplier Links
28LT12 Brush DC Coreless Motor - 28LT12-219.49 - Portescap
West Chester, PA, United States
28LT12 Brush DC Coreless Motor
28LT12-219.49
28LT12 Brush DC Coreless Motor 28LT12-219.49
28LT12 Brush DC Coreless Motor 28LT12 The 28LT12 is a cost efficient solution for applications requiring acceleration (start/stop) with a long brush lifetime. Product Highlights Ironless construction Alnico magnet for high performance Graphite/copper commutation Long brush life Winding possibilities Low self heating Applications Conveyors Material Handling Power Hand Tools Seat Actuation

28LT12 Brush DC Coreless Motor

28LT12

The 28LT12 is a cost efficient solution for applications requiring acceleration (start/stop) with a long brush lifetime.

Product Highlights

  • Ironless construction
  • Alnico magnet for high performance
  • Graphite/copper commutation
  • Long brush life
  • Winding possibilities
  • Low self heating

Applications

  • Conveyors
  • Material Handling
  • Power Hand Tools
  • Seat Actuation
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category DC Motors
Product Number 28LT12-219.49
Product Name 28LT12 Brush DC Coreless Motor
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 18.0 VDC
Torque Constant 3.03 in-oz/amp (21.4 mN-m/amp)
Output Power 0.0255 HP
Unlock Full Specs
to access all available technical data

Similar Products

22DCT Athlonix - Graphite Brush DC Motor - 22DCT 32G1 209E 1 - Portescap
Specs
Commutation Brush
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
30ECT64 Ultra EC Slotless Brushless DC Motor - 30ECT64 10B 7 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
16DCP Athlonix - Graphite Brush DC Motor - 16DCP 26G1/G2 209E - Portescap
Specs
Commutation Brush
Standard DC Voltage 9V
DC Voltage Range 9.0 VDC
View Details
Motors - AC, DC - 403-1077-ND - DigiKey
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details