Portescap Datasheets for Linear Actuators
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more
| Product Name | Notes |
|---|---|
| 20DAM-K Linear Actuator Stepper Motor 20DAM-K The smallest of our miniature linear stepper motor line, is the 20DAM-K which is a high-performance captive miniature linear actuator that provides up to... | |
| 20DAM-L Linear Actuator Stepper Motor 20DAM-L The smallest of our linear actuator line, the 20DAM-L is a non-captive high performance linear actuator that provides a long stroke length and up... | |
| 20DBM-K Linear Actuator Stepper Motor 20DBM-K The 20DBM-K high resolution captive stepper linear actuators are tailored for demanding applications that need smaller move increments and finer positioning.With 7.5 deg step... | |
| 20DBM-L Linear Actuator Stepper Motor 20DBM-L The 20DBM-L high resolution non captive stepper linear actuators are tailored for demanding applications that need smaller move increments and finer positioning. With 7.5... | |
| 26DAM-K Linear Actuator Stepper Motor 26DAM-K The 26DAM-K is a captive linear actuator that provides up to 120 oz of linear force in a 26 mm frame size. Product Highlights... | |
| 26DAM-L Linear Actuator Stepper Motor 26DAM-L The 26DAM-L is a non-captive linear actuator that provides a long stroke length and up to 120 oz of linear force in a 26... | |
| 26DBM-K Linear Actuator Stepper Motor 26DBM-K The 26DBM-K is a captive linear actuator that provides up to 128 oz of linear force in a 26 mm frame size. The 7.5... | |
| 26DBM-L Linear Actuator Stepper Motor 26DBM-L The 26DBM-L is a non-captive linear actuator that provides a long stroke length and up to 128 oz of linear force in a 26... | |
| 35DBM-K Linear Actuator Stepper Motor 35DBM-K The 35DBM-K is a high-power captive miniature linear actuator that provides up to 112 N of linear force in a 35 mm frame size. | |
| 35DBM-L Linear Actuator Stepper Motor 35DBM-L The 35DBM-L is a high-power non-captive miniature linear actuator that provides up to 112 N of linear force in a 35 mm frame size. | |
| 42DBL-K Linear Actuator Stepper Motor 42DBL-K The 42DBL-K is a captive linear actuator that provides up to 370 oz of linear force in a 42 mm frame size. The large... | |
| 42DBL-L Linear Actuator Stepper Motor 42DBL-L The 42DBL-L is a non-captive linear actuator that provides a long stroke length and up to 370 oz of linear force in a 42... |