Microchip Technology, Inc. Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 40 50 60 70 80 90 97 98 99 100 101 102 103 104 105 106 107 108 109 110 111
Product Name Notes
SiC-SBD-1200V is part of our newest family of SiC Schottky Barrier Diode (SBD) devices. Microchip's SiC solutions focus on high performance helping to maximize system efficiency and minimize system weight...
SiC-SBD-1700V is part of our newest family of SiC Schottky Barrier Diode (SBD) devices. Microchip's SiC solutions focus on high performance helping to maximize system efficiency and minimize system weight...
SiC-SBD-700V is part of our newest family of SiC Schottky Barrier Diode (SBD) devices. Microchip's SiC solutions focus on high performance helping to maximize system efficiency and minimize system weight...
The Schottky-Rectifier-2 00V is a family of 200V high voltage schottky diodes available in various package options Additional Features Ultrafast recovery times Soft recovery Low leakage current Avalanche energy rated...

<< Prev Next >>