Microchip Technology, Inc. TVS Diodes SM1615C/TR13

Description
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO
Request a Quote Datasheet
Description
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 150-SM1615C/TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO

30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO

Buy Now Datasheet
TVS Diodes - 150-SM1615C/TR13CT-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO

30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO

Buy Now Datasheet
TVS Diodes - 150-SM1615C/TR13TR-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO

30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SM1615C/TR13
TVS Protection Diode 144-SM1615C/TR13
TVS DIODE 15VWM 30VC 16SO Product overview: SM1615C/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM1615C/TR13 can be used for catalog matching and distributor lookup.

TVS DIODE 15VWM 30VC 16SO Product overview: SM1615C/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM1615C/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1299584-SM1615C/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299584-SM1615C/TR13
Circuit Protection - TVS - Diodes 1299584-SM1615C/TR13
Win Source Part Number: 1299584-SM1615C/TR13 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Bidirectional Channels: 8 Voltage - Reverse Standoff (Typ): 15V Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 30V Power - Peak Pulse: 300W Power Line Protection: No Capacitance @ Frequency: 200pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: SM1615CMSTR,SM1615CM S,SM1615CE3MSDKR,SM1 615CMSDKR,SM1615CE3M SCT,SM1615CE3MSDKR,S M1615CMSTR,150-SM161 5C/TR13DKR,SM1615CE3 MSTR,SM1615CMS,SM161 5CDKR,SM1615C/TR13,1 50-SM1615C/TR13CT,SM 1615C,SM1615CE3MSTR, SM1615CMSCT,SM1615C/ TR13INACTIVE,SM1615C DKR,SM1615CE3MSCT,SM 1615CMSCT,150-SM1615 C/TR13TR Base Product Number: SM16 RoHS Status: RoHS non-compliant

Win Source Part Number: 1299584-SM1615C/TR13
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 8
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 30V
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 200pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: SM1615CMSTR,SM1615CMS,SM1615CE3MSDKR,SM1615CMSDKR,SM1615CE3MSCT,SM1615CE3MSDKR,SM1615CMSTR,150-SM1615C/TR13DKR,SM1615CE3MSTR,SM1615CMS,SM1615CDKR,SM1615C/TR13,150-SM1615C/TR13CT,SM1615C,SM1615CE3MSTR,SM1615CMSCT,SM1615C/TR13INACTIVE,SM1615CDKR,SM1615CE3MSCT,SM1615CMSCT,150-SM1615C/TR13TR
Base Product Number: SM16
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM1615C/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM1615C/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM1615C/TR13
TVS DIODE 15VWM 30VC 16SO

TVS DIODE 15VWM 30VC 16SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 150-SM1615C/TR13DKR-ND 144-SM1615C/TR13 1299584-SM1615C/TR13 SM1615C/TR13
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package "16-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) 16-SOIC (0.154", 3.90mm Width) 16-SO
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
VC 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data