Microchip Technology, Inc. Circuit Protection - TVS - Diodes SM16LC03CE3/TR13

Description
Win Source Part Number: 1299378-SM16LC03CE3/ TR13 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Bidirectional Channels: 8 Voltage - Reverse Standoff (Typ): 3.3V Voltage - Breakdown (Min): 4V Voltage - Clamping (Max) @ Ipp: 9V Power - Peak Pulse: 300W Power Line Protection: No Capacitance @ Frequency: 25pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: SM16LC03CE3MSTR,SM16 LC03CMSTR,SM16LC03C, SM16LC03CMSCT,SM16LC 03CE3M,SM16LC03CMS,S M16LC03CE3MSCT,SM16L C03CE3MSCT,150-SM16L C03CE3/TR13CT,SM16LC 03CMS,150-SM16LC03CE 3/TR13TR,SM16LC03CMS CT,SM16LC03CMSTR,SM1 6LC03CE3MSTR Base Product Number: SM16LC03
Request a Quote Datasheet
Description
Win Source Part Number: 1299378-SM16LC03CE3/ TR13 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Bidirectional Channels: 8 Voltage - Reverse Standoff (Typ): 3.3V Voltage - Breakdown (Min): 4V Voltage - Clamping (Max) @ Ipp: 9V Power - Peak Pulse: 300W Power Line Protection: No Capacitance @ Frequency: 25pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: SM16LC03CE3MSTR,SM16 LC03CMSTR,SM16LC03C, SM16LC03CMSCT,SM16LC 03CE3M,SM16LC03CMS,S M16LC03CE3MSCT,SM16L C03CE3MSCT,150-SM16L C03CE3/TR13CT,SM16LC 03CMS,150-SM16LC03CE 3/TR13TR,SM16LC03CMS CT,SM16LC03CMSTR,SM1 6LC03CE3MSTR Base Product Number: SM16LC03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1299378-SM16LC03CE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299378-SM16LC03CE3/TR13
Circuit Protection - TVS - Diodes 1299378-SM16LC03CE3/TR13
Win Source Part Number: 1299378-SM16LC03CE3/ TR13 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Bidirectional Channels: 8 Voltage - Reverse Standoff (Typ): 3.3V Voltage - Breakdown (Min): 4V Voltage - Clamping (Max) @ Ipp: 9V Power - Peak Pulse: 300W Power Line Protection: No Capacitance @ Frequency: 25pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: SM16LC03CE3MSTR,SM16 LC03CMSTR,SM16LC03C, SM16LC03CMSCT,SM16LC 03CE3M,SM16LC03CMS,S M16LC03CE3MSCT,SM16L C03CE3MSCT,150-SM16L C03CE3/TR13CT,SM16LC 03CMS,150-SM16LC03CE 3/TR13TR,SM16LC03CMS CT,SM16LC03CMSTR,SM1 6LC03CE3MSTR Base Product Number: SM16LC03

Win Source Part Number: 1299378-SM16LC03CE3/TR13
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 8
Voltage - Reverse Standoff (Typ): 3.3V
Voltage - Breakdown (Min): 4V
Voltage - Clamping (Max) @ Ipp: 9V
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 25pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: SM16LC03CE3MSTR,SM16LC03CMSTR,SM16LC03C,SM16LC03CMSCT,SM16LC03CE3M,SM16LC03CMS,SM16LC03CE3MSCT,SM16LC03CE3MSCT,150-SM16LC03CE3/TR13CT,SM16LC03CMS,150-SM16LC03CE3/TR13TR,SM16LC03CMSCT,SM16LC03CMSTR,SM16LC03CE3MSTR
Base Product Number: SM16LC03

Buy Now Datasheet
TVS Protection Diode - 144-SM16LC03CE3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM16LC03CE3/TR13
TVS Protection Diode 144-SM16LC03CE3/TR13
TVS DIODE 3.3VWM 9VC 16SO Product overview: SM16LC03CE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM16LC03CE3/TR13 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 9VC 16SO Product overview: SM16LC03CE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM16LC03CE3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 150-SM16LC03CE3/TR13TR-ND - DigiKey
Thief River Falls, MN, United States
9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO

9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM16LC03CE3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM16LC03CE3/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM16LC03CE3/TR13
TVS DIODE 3.3VWM 9VC 16SO

TVS DIODE 3.3VWM 9VC 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1299378-SM16LC03CE3/TR13 144-SM16LC03CE3/TR13 150-SM16LC03CE3/TR13TR-ND SM16LC03CE3/TR13
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 16-SOIC (0.154", 3.90mm Width) Tape & Reel (TR) "16-SOIC (0.154"", 3.90mm Width)" 16-SO
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
VC 9 volts 9 volts 9 volts
VBR 4 volts 4 volts 4 volts
CT 25 pF
Unlock Full Specs
to access all available technical data