Microchip Technology, Inc. TVS Diodes SM1624E3/TR13

Description
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO
Request a Quote Datasheet
Description
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 150-SM1624E3/TR13TR-ND - DigiKey
Thief River Falls, MN, United States
55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO

55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO

Buy Now Datasheet
TVS Diodes - 150-SM1624E3/TR13CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 24VWM 55VC 16SO

TVS DIODE 24VWM 55VC 16SO

Buy Now Datasheet
Tvs Array 8 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 24V 16 Soic .150In T/r Rohs Compliant Microchip - 34AJ7549 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array 8 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 24V 16 Soic .150In T/r Rohs Compliant Microchip
34AJ7549
Tvs Array 8 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 24V 16 Soic .150In T/r Rohs Compliant Microchip 34AJ7549
TVS ARRAY 8 LINE UNI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 24V 16 SOIC .150IN T/R ROHS COMPLIANT: YES

TVS ARRAY 8 LINE UNI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 24V 16 SOIC .150IN T/R ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM1624E3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM1624E3/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM1624E3/TR13
TVS DIODE 24VWM 55VC 16SO

TVS DIODE 24VWM 55VC 16SO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 150-SM1624E3/TR13TR-ND 34AJ7549 SM1624E3/TR13
Product Name TVS Diodes Tvs Array 8 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 24V 16 Soic .150In T/r Rohs Compliant Microchip Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package "16-SOIC (0.154"", 3.90mm Width)" 16-SO
Peak Pulse Power 300 watts 300 watts
VC 55 volts 55 volts
VBR 26.7 volts 26.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-3050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAS70-06WH6327 - 845941-BAS70-06WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TS865C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Diode Arrays - 1727-BAV99QC-QZCT-ND - DigiKey
Specs
Tj 150 C (302 F)
Package 3-XDFN Exposed Pad
View Details