Microchip Technology, Inc. 100V 125A Diode and Rectifier S4210TS

Description
DIODE GEN PURP 100V 125A DO205AA Product overview: S4210TS from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 125A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 125A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S4210TS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 125A DO205AA Product overview: S4210TS from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 125A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 125A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S4210TS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 125A Diode and Rectifier - 280-S4210TS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 125A Diode and Rectifier
280-S4210TS
100V 125A Diode and Rectifier 280-S4210TS
DIODE GEN PURP 100V 125A DO205AA Product overview: S4210TS from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 125A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 125A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S4210TS can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 125A DO205AA Product overview: S4210TS from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 125A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 125A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S4210TS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282305-S4210TS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282305-S4210TS
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282305-S4210TS
Win Source Part Number: 1282305-S4210TS Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 125A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 A Current - Reverse Leakage @ Vr: 50 µA @ 100 V Operating Temperature - Junction: -65°C ~ 200°C Mounting Type: Stud Mount Package / Case: DO-205AA, DO-8, Stud Supplier Device Package: DO-205AA (DO-8) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: S4210 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282305-S4210TS
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 125A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 A
Current - Reverse Leakage @ Vr: 50 µA @ 100 V
Operating Temperature - Junction: -65°C ~ 200°C
Mounting Type: Stud Mount
Package / Case: DO-205AA, DO-8, Stud
Supplier Device Package: DO-205AA (DO-8)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: S4210
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Std Rectifier Do-8 Rohs Compliant Microchip - 33AJ9752 - Newark, An Avnet Company
Chicago, IL, United States
Std Rectifier Do-8 Rohs Compliant Microchip
33AJ9752
Std Rectifier Do-8 Rohs Compliant Microchip 33AJ9752
STD RECTIFIER DO-8 ROHS COMPLIANT: YES

STD RECTIFIER DO-8 ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S4210TS
Discrete Semiconductor Products - Diodes - Rectifiers S4210TS
DIODE GEN PURP 100V 125A DO205AA

DIODE GEN PURP 100V 125A DO205AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-S4210TS 1282305-S4210TS 33AJ9752 S4210TS
Product Name 100V 125A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Std Rectifier Do-8 Rohs Compliant Microchip Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk DO-8
Tj -65 C (-85 F) -65 to 200 C (-85 to 392 F)
Diode Type Standard
VF 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSCSF4 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 100000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16LS-QYL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers