Microchip Technology, Inc. 300V 125A Diode and Rectifier S4230F

Description
DIODE GEN PURP 300V 125A DO205AA Product overview: S4230F from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 125A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 125A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S4230F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 300V 125A DO205AA Product overview: S4230F from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 125A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 125A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S4230F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300V 125A Diode and Rectifier - 280-S4230F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V 125A Diode and Rectifier
280-S4230F
300V 125A Diode and Rectifier 280-S4230F
DIODE GEN PURP 300V 125A DO205AA Product overview: S4230F from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 125A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 125A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S4230F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 300V 125A DO205AA Product overview: S4230F from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 125A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 125A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S4230F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282286-S4230F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282286-S4230F
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282286-S4230F
Win Source Part Number: 1282286-S4230F Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300 V Current - Average Rectified (Io): 125A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 A Current - Reverse Leakage @ Vr: 50 µA @ 300 V Operating Temperature - Junction: -65°C ~ 200°C Mounting Type: Stud Mount Package / Case: DO-205AA, DO-8, Stud Supplier Device Package: DO-205AA (DO-8) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: S4230 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282286-S4230F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Current - Average Rectified (Io): 125A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 A
Current - Reverse Leakage @ Vr: 50 µA @ 300 V
Operating Temperature - Junction: -65°C ~ 200°C
Mounting Type: Stud Mount
Package / Case: DO-205AA, DO-8, Stud
Supplier Device Package: DO-205AA (DO-8)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: S4230
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S4230F
Discrete Semiconductor Products - Diodes - Rectifiers S4230F
DIODE GEN PURP 300V 125A DO205AA

DIODE GEN PURP 300V 125A DO205AA

Supplier's Site
Std Rectifier Do-8 Rohs Compliant Microchip - 33AJ9765 - Newark, An Avnet Company
Chicago, IL, United States
Std Rectifier Do-8 Rohs Compliant Microchip
33AJ9765
Std Rectifier Do-8 Rohs Compliant Microchip 33AJ9765
STD RECTIFIER DO-8 ROHS COMPLIANT: YES

STD RECTIFIER DO-8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-S4230F 1282286-S4230F S4230F 33AJ9765
Product Name 300V 125A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Std Rectifier Do-8 Rohs Compliant Microchip
Package Bulk DO-8
Tj -65 C (-85 F) -65 to 200 C (-85 to 392 F)
Diode Type Standard
VF 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data