Microchip Technology, Inc. Circuit Protection - TVS - Diodes SM8LC12/TR7

Description
Win Source Part Number: 1299153-SM8LC12/TR7 Category: Circuit Protection>TVS - Diodes Series: TVSarray™ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 24V Power - Peak Pulse: 500W Power Line Protection: No Capacitance @ Frequency: 25pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: SM8LC12E3MSTR,SM8LC1 2MSDKR,SM8LC12DK,SM8 LC12/TR7INACTIVE,SM8 LC12/TR7CT,SM8LC12DK R,SM8LC12MSTR,SM8LC1 2MSTR,SM8LC12/TR7DKR ,150-SM8LC12/TR7TR,S M8LC12/TRTTR,150-SM8 LC12/TR7CT,SM8LC12MS CT,SM8LC12E3MSDKR,SM 8LC12MS,SM8LC12/TR7C T,SM8LC12/TR7TR,SM8L C12DKR,SM8LC12/TR7TR ,SM8LC12MSCT,SM8LC12 /TR7DKR,SM8LC12E3MSC T,SM8LC12,SM8LC12MSD KR,150-SM8LC12/TR7DK R,SM8LC12E3MSTR,SM8L C12MS,SM8LC12E3MSCT Base Product Number: SM8LC12 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1299153-SM8LC12/TR7 Category: Circuit Protection>TVS - Diodes Series: TVSarray™ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 24V Power - Peak Pulse: 500W Power Line Protection: No Capacitance @ Frequency: 25pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: SM8LC12E3MSTR,SM8LC1 2MSDKR,SM8LC12DK,SM8 LC12/TR7INACTIVE,SM8 LC12/TR7CT,SM8LC12DK R,SM8LC12MSTR,SM8LC1 2MSTR,SM8LC12/TR7DKR ,150-SM8LC12/TR7TR,S M8LC12/TRTTR,150-SM8 LC12/TR7CT,SM8LC12MS CT,SM8LC12E3MSDKR,SM 8LC12MS,SM8LC12/TR7C T,SM8LC12/TR7TR,SM8L C12DKR,SM8LC12/TR7TR ,SM8LC12MSCT,SM8LC12 /TR7DKR,SM8LC12E3MSC T,SM8LC12,SM8LC12MSD KR,150-SM8LC12/TR7DK R,SM8LC12E3MSTR,SM8L C12MS,SM8LC12E3MSCT Base Product Number: SM8LC12 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1299153-SM8LC12/TR7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299153-SM8LC12/TR7
Circuit Protection - TVS - Diodes 1299153-SM8LC12/TR7
Win Source Part Number: 1299153-SM8LC12/TR7 Category: Circuit Protection>TVS - Diodes Series: TVSarray™ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 24V Power - Peak Pulse: 500W Power Line Protection: No Capacitance @ Frequency: 25pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: SM8LC12E3MSTR,SM8LC1 2MSDKR,SM8LC12DK,SM8 LC12/TR7INACTIVE,SM8 LC12/TR7CT,SM8LC12DK R,SM8LC12MSTR,SM8LC1 2MSTR,SM8LC12/TR7DKR ,150-SM8LC12/TR7TR,S M8LC12/TRTTR,150-SM8 LC12/TR7CT,SM8LC12MS CT,SM8LC12E3MSDKR,SM 8LC12MS,SM8LC12/TR7C T,SM8LC12/TR7TR,SM8L C12DKR,SM8LC12/TR7TR ,SM8LC12MSCT,SM8LC12 /TR7DKR,SM8LC12E3MSC T,SM8LC12,SM8LC12MSD KR,150-SM8LC12/TR7DK R,SM8LC12E3MSTR,SM8L C12MS,SM8LC12E3MSCT Base Product Number: SM8LC12 RoHS Status: RoHS non-compliant

Win Source Part Number: 1299153-SM8LC12/TR7
Category: Circuit Protection>TVS - Diodes
Series: TVSarray™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 24V
Power - Peak Pulse: 500W
Power Line Protection: No
Capacitance @ Frequency: 25pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: SM8LC12E3MSTR,SM8LC12MSDKR,SM8LC12DK,SM8LC12/TR7INACTIVE,SM8LC12/TR7CT,SM8LC12DKR,SM8LC12MSTR,SM8LC12MSTR,SM8LC12/TR7DKR,150-SM8LC12/TR7TR,SM8LC12/TRTTR,150-SM8LC12/TR7CT,SM8LC12MSCT,SM8LC12E3MSDKR,SM8LC12MS,SM8LC12/TR7CT,SM8LC12/TR7TR,SM8LC12DKR,SM8LC12/TR7TR,SM8LC12MSCT,SM8LC12/TR7DKR,SM8LC12E3MSCT,SM8LC12,SM8LC12MSDKR,150-SM8LC12/TR7DKR,SM8LC12E3MSTR,SM8LC12MS,SM8LC12E3MSCT
Base Product Number: SM8LC12
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SM8LC12/TR7
TVS Protection Diode 144-SM8LC12/TR7
TVS DIODE 12VWM 24VC 8-SO Product overview: SM8LC12/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8LC12/TR7 can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 24VC 8-SO Product overview: SM8LC12/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8LC12/TR7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 150-SM8LC12/TR7TR-ND - DigiKey
Thief River Falls, MN, United States
24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM8LC12/TR7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM8LC12/TR7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM8LC12/TR7
TVS DIODE 12VWM 24VC 8-SO

TVS DIODE 12VWM 24VC 8-SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1299153-SM8LC12/TR7 144-SM8LC12/TR7 150-SM8LC12/TR7TR-ND SM8LC12/TR7
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 8-SOIC (0.154", 3.90mm Width) Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" 8-SO
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 24 volts 24 volts 24 volts
VBR 13.3 volts 13.3 volts 13.3 volts
Unlock Full Specs
to access all available technical data