Microchip Technology, Inc. TVS Diodes SM1605CE3/TR13

Description
11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO
Request a Quote Datasheet
Description
11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 150-SM1605CE3/TR13TR-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO

11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO

Buy Now Datasheet
Tvs Array 8 Line Bi-Dir, 300W (8/20Us), Stand-Off Voltage = 5V 16 Soic .150In T/r Rohs Compliant Microchip - 34AJ7539 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array 8 Line Bi-Dir, 300W (8/20Us), Stand-Off Voltage = 5V 16 Soic .150In T/r Rohs Compliant Microchip
34AJ7539
Tvs Array 8 Line Bi-Dir, 300W (8/20Us), Stand-Off Voltage = 5V 16 Soic .150In T/r Rohs Compliant Microchip 34AJ7539
TVS ARRAY 8 LINE BI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 5V 16 SOIC .150IN T/R ROHS COMPLIANT: YES

TVS ARRAY 8 LINE BI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 5V 16 SOIC .150IN T/R ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM1605CE3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM1605CE3/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM1605CE3/TR13
TVS DIODE 5VWM 11VC 16SO

TVS DIODE 5VWM 11VC 16SO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 150-SM1605CE3/TR13TR-ND 34AJ7539 SM1605CE3/TR13
Product Name TVS Diodes Tvs Array 8 Line Bi-Dir, 300W (8/20Us), Stand-Off Voltage = 5V 16 Soic .150In T/r Rohs Compliant Microchip Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package "16-SOIC (0.154"", 3.90mm Width)" 16-SO
Peak Pulse Power 300 watts 300 watts
VC 11 volts 11 volts
VBR 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-6010PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Triple high-voltage switching diodes - BAS21AVD-QF - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: PA868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
TVS Diodes - 7704816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-523; Sod-523
View Details