DIODE GP 1.2KV 150A DO205AA Product overview: S43120 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 150A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S43120 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1282271-S43120
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tray
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 150A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 A
Current - Reverse Leakage @ Vr: 50 µA @ 1200 V
Operating Temperature - Junction: -65°C ~ 200°C
Mounting Type: Stud Mount
Package / Case: DO-205AA, DO-8, Stud
Supplier Device Package: DO-205AA (DO-8)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: S43120MS
Base Product Number: S43120
STD RECTIFIER DO-8 ROHS COMPLIANT: YES
DIODE GP 1.2KV 150A DO205AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-S43120 | 1282271-S43120 | 33AJ9776 | S43120 |
| Product Name | 1.2KV 150A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Std Rectifier Do-8 Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tray | DO-8 | ||
| Tj | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) | ||
| Diode Type | Standard | |||
| VF | 1.1 volts | 1.1 volts |