24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO
TVS DIODE 12VWM 24VC 16SO
LOW CAPACITANCE TVS ARRAY 8 LINE UNI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 12V, C = 25PF 16 SOIC .150IN T/R ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 150-SM16LC12/TR13TR-ND | SM16LC12/TR13 | 36AJ0784 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Low Capacitance Tvs Array 8 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 12V, C = 25Pf 16 Soic .150In T/r Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | "16-SOIC (0.154"", 3.90mm Width)" | 16-SO | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 24 volts | 24 volts | |
| VBR | 13.3 volts | 13.3 volts |