Microchip Technology, Inc. TVS Protection Diode SM8LC15E3/TR7

Description
TVS DIODE 15VWM 30VC 8-SO Product overview: SM8LC15E3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8LC15E3/TR7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 15VWM 30VC 8-SO Product overview: SM8LC15E3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8LC15E3/TR7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SM8LC15E3/TR7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM8LC15E3/TR7
TVS Protection Diode 144-SM8LC15E3/TR7
TVS DIODE 15VWM 30VC 8-SO Product overview: SM8LC15E3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8LC15E3/TR7 can be used for catalog matching and distributor lookup.

TVS DIODE 15VWM 30VC 8-SO Product overview: SM8LC15E3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8LC15E3/TR7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SM8LC15E3/TR7-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299135-SM8LC15E3/TR7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299135-SM8LC15E3/TR7
Circuit Protection - TVS - Diodes 1299135-SM8LC15E3/TR7
Win Source Part Number: 1299135-SM8LC15E3/TR 7 Category: Circuit Protection>TVS - Diodes Series: TVSarray™ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 15V Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 30V Power - Peak Pulse: 500W Power Line Protection: No Capacitance @ Frequency: 25pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: SM8LC15

Win Source Part Number: 1299135-SM8LC15E3/TR7
Category: Circuit Protection>TVS - Diodes
Series: TVSarray™
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 30V
Power - Peak Pulse: 500W
Power Line Protection: No
Capacitance @ Frequency: 25pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: SM8LC15

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM8LC15E3/TR7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM8LC15E3/TR7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM8LC15E3/TR7
TVS DIODE 15VWM 30VC 8-SO

TVS DIODE 15VWM 30VC 8-SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM8LC15E3/TR7 SM8LC15E3/TR7-ND 1299135-SM8LC15E3/TR7 SM8LC15E3/TR7
Product Name TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) 8-SO
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data