Microchip Technology, Inc. TVS Diodes SM8LC12E3/TR7

Description
24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet
Description
24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM8LC12E3/TR7-ND - DigiKey
Thief River Falls, MN, United States
24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Protection Diode - 144-SM8LC12E3/TR7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM8LC12E3/TR7
TVS Protection Diode 144-SM8LC12E3/TR7
TVS DIODE 12VWM 24VC 8-SO Product overview: SM8LC12E3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8LC12E3/TR7 can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 24VC 8-SO Product overview: SM8LC12E3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8LC12E3/TR7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1299138-SM8LC12E3/TR7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299138-SM8LC12E3/TR7
Circuit Protection - TVS - Diodes 1299138-SM8LC12E3/TR7
Win Source Part Number: 1299138-SM8LC12E3/TR 7 Category: Circuit Protection>TVS - Diodes Series: TVSarray™ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 24V Power - Peak Pulse: 500W Power Line Protection: No Capacitance @ Frequency: 25pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: SM8LC12

Win Source Part Number: 1299138-SM8LC12E3/TR7
Category: Circuit Protection>TVS - Diodes
Series: TVSarray™
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 24V
Power - Peak Pulse: 500W
Power Line Protection: No
Capacitance @ Frequency: 25pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: SM8LC12

Buy Now Datasheet
Low Capacitance Tvs Array 2 Line Bi-Dir, 500W (8/20Us), Stand-Off Voltage = 12V, C = 25Pf 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip - 34AJ7560 - Newark, An Avnet Company
Chicago, IL, United States
Low Capacitance Tvs Array 2 Line Bi-Dir, 500W (8/20Us), Stand-Off Voltage = 12V, C = 25Pf 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip
34AJ7560
Low Capacitance Tvs Array 2 Line Bi-Dir, 500W (8/20Us), Stand-Off Voltage = 12V, C = 25Pf 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip 34AJ7560
LOW CAPACITANCE TVS ARRAY 2 LINE BI-DIR, 500W (8/20US), STAND-OFF VOLTAGE = 12V, C = 25PF 8 SOIC 3.90MM(.150IN) T/R ROHS COMPLIANT: YES

LOW CAPACITANCE TVS ARRAY 2 LINE BI-DIR, 500W (8/20US), STAND-OFF VOLTAGE = 12V, C = 25PF 8 SOIC 3.90MM(.150IN) T/R ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM8LC12E3/TR7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM8LC12E3/TR7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM8LC12E3/TR7
TVS DIODE 12VWM 24VC 8-SO

TVS DIODE 12VWM 24VC 8-SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number SM8LC12E3/TR7-ND 144-SM8LC12E3/TR7 1299138-SM8LC12E3/TR7 34AJ7560 SM8LC12E3/TR7
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Low Capacitance Tvs Array 2 Line Bi-Dir, 500W (8/20Us), Stand-Off Voltage = 12V, C = 25Pf 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width) 8-SO
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 24 volts 24 volts 24 volts
VBR 13.3 volts 13.3 volts 13.3 volts
Unlock Full Specs
to access all available technical data