Microchip Technology, Inc. TVS Diodes SM1615E3/TR13

Description
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO
Request a Quote Datasheet
Description
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 150-SM1615E3/TR13TR-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO

30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299161-SM1615E3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299161-SM1615E3/TR13
Circuit Protection - TVS - Diodes 1299161-SM1615E3/TR13
Win Source Part Number: 1299161-SM1615E3/TR1 3 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Unidirectional Channels: 8 Voltage - Reverse Standoff (Typ): 15V Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 30V Power - Peak Pulse: 300W Power Line Protection: No Capacitance @ Frequency: 400pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: SM1615E3MSTR,SM1615M S,SM1615MSCT,SM1615M S,150-SM1615E3/TR13T R,SM1615MSTR,SM1615, SM1615MSCT,SM1615E3M STR,SM1615MSTR,SM161 5E3MSCT,SM1615E3MSCT ,150-SM1615E3/TR13CT Base Product Number: SM16

Win Source Part Number: 1299161-SM1615E3/TR13
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 8
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 30V
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 400pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: SM1615E3MSTR,SM1615MS,SM1615MSCT,SM1615MS,150-SM1615E3/TR13TR,SM1615MSTR,SM1615,SM1615MSCT,SM1615E3MSTR,SM1615MSTR,SM1615E3MSCT,SM1615E3MSCT,150-SM1615E3/TR13CT
Base Product Number: SM16

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SM1615E3/TR13
TVS Protection Diode 144-SM1615E3/TR13
TVS DIODE 15VWM 30VC 16SO Product overview: SM1615E3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM1615E3/TR13 can be used for catalog matching and distributor lookup.

TVS DIODE 15VWM 30VC 16SO Product overview: SM1615E3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM1615E3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM1615E3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM1615E3/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM1615E3/TR13
TVS DIODE 15VWM 30VC 16SO

TVS DIODE 15VWM 30VC 16SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 150-SM1615E3/TR13TR-ND 1299161-SM1615E3/TR13 144-SM1615E3/TR13 SM1615E3/TR13
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package "16-SOIC (0.154"", 3.90mm Width)" 16-SOIC (0.154", 3.90mm Width) Tape & Reel (TR) 16-SO
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
VC 30 volts 30 volts 30 volts
VBR 16.7 volts 16.7 volts 16.7 volts
Unlock Full Specs
to access all available technical data