Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single S3760

Description
Win Source Part Number: 1282278-S3760 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 85A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 200 A Current - Reverse Leakage @ Vr: 25 µA @ 600 V Operating Temperature - Junction: -65°C ~ 200°C Mounting Type: Stud Mount Package / Case: DO-203AB, DO-5, Stud Supplier Device Package: DO-5 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: S3760 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282278-S3760 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 85A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 200 A Current - Reverse Leakage @ Vr: 25 µA @ 600 V Operating Temperature - Junction: -65°C ~ 200°C Mounting Type: Stud Mount Package / Case: DO-203AB, DO-5, Stud Supplier Device Package: DO-5 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: S3760 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282278-S3760 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282278-S3760
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282278-S3760
Win Source Part Number: 1282278-S3760 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 85A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 200 A Current - Reverse Leakage @ Vr: 25 µA @ 600 V Operating Temperature - Junction: -65°C ~ 200°C Mounting Type: Stud Mount Package / Case: DO-203AB, DO-5, Stud Supplier Device Package: DO-5 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: S3760 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282278-S3760
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 85A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 200 A
Current - Reverse Leakage @ Vr: 25 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 200°C
Mounting Type: Stud Mount
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-5
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: S3760
RoHS Status: RoHS non-compliant

Buy Now Datasheet
600V 85A Diode and Rectifier - 280-S3760 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 85A Diode and Rectifier
280-S3760
600V 85A Diode and Rectifier 280-S3760
DIODE GEN PURP 600V 85A DO5 Product overview: S3760 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 85A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 85A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3760 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 85A DO5 Product overview: S3760 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 85A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 85A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3760 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Std Rectifier Do-5 Rohs Compliant Microchip - 33AJ9746 - Newark, An Avnet Company
Chicago, IL, United States
Std Rectifier Do-5 Rohs Compliant Microchip
33AJ9746
Std Rectifier Do-5 Rohs Compliant Microchip 33AJ9746
STD RECTIFIER DO-5 ROHS COMPLIANT: YES

STD RECTIFIER DO-5 ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3760
Discrete Semiconductor Products - Diodes - Rectifiers S3760
DIODE GEN PURP 600V 85A DO5

DIODE GEN PURP 600V 85A DO5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 1282278-S3760 280-S3760 33AJ9746 S3760
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 600V 85A Diode and Rectifier Std Rectifier Do-5 Rohs Compliant Microchip Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.15 volts 1.15 volts
VR 600 volts
IR 0.0250 mA
Unlock Full Specs
to access all available technical data