Manufacturer: Microchip Technology
Win Source Part Number: 934057-SM1612C/TR13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM16*
Categories: Circuit Protection
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SM1612CMS, SM1612CMSTR, SM1612CMSCT-ND, SM1612C/TR13TR, SM1612C-ND, SM1612CMSTR-ND, SM1612CE3MSCT-ND, SM1612CMS-ND, SM1612C, SM1612CMSCT, Q6263684, SM1612C/TR13CT, SM1612CE3MSCT, SM1612C/TR13-ND
24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO
TVS DIODE 12VWM 24VC 16SO Product overview: SM1612C/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM1612C/TR13 can be used for catalog matching and distributor lookup.
TVS DIODE 12VWM 24VC 16SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 934057-SM1612C/TR13 | 150-SM1612C/TR13TR-ND | 144-SM1612C/TR13 | SM1612C/TR13 |
| Product Name | TVS - TVS - Diodes - SM1612C/TR13 | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 16-SO | "16-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 16-SO |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Configuration | Single | Single | ||
| Peak Pulse Power | 300 watts | 300 watts | 300 watts |