Microchip Technology, Inc. 1KV 85A Diode and Rectifier S37100

Description
DIODE GEN PURP 1KV 85A DO5 Product overview: S37100 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 85A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 85A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S37100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1KV 85A DO5 Product overview: S37100 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 85A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 85A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S37100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 85A Diode and Rectifier - 280-S37100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 85A Diode and Rectifier
280-S37100
1KV 85A Diode and Rectifier 280-S37100
DIODE GEN PURP 1KV 85A DO5 Product overview: S37100 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 85A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 85A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S37100 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 85A DO5 Product overview: S37100 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 85A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 85A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S37100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282299-S37100 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282299-S37100
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282299-S37100
Win Source Part Number: 1282299-S37100 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 85A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 85 A Current - Reverse Leakage @ Vr: 25 µA @ 1000 V Operating Temperature - Junction: -65°C ~ 200°C Mounting Type: Stud Mount Package / Case: DO-203AB, DO-5, Stud Supplier Device Package: DO-5 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: S37100 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282299-S37100
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 85A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 85 A
Current - Reverse Leakage @ Vr: 25 µA @ 1000 V
Operating Temperature - Junction: -65°C ~ 200°C
Mounting Type: Stud Mount
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-5
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: S37100
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Std Rectifier Do-5 Rohs Compliant Microchip - 33AJ9742 - Newark, An Avnet Company
Chicago, IL, United States
Std Rectifier Do-5 Rohs Compliant Microchip
33AJ9742
Std Rectifier Do-5 Rohs Compliant Microchip 33AJ9742
STD RECTIFIER DO-5 ROHS COMPLIANT: YES

STD RECTIFIER DO-5 ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S37100
Discrete Semiconductor Products - Diodes - Rectifiers S37100
DIODE GEN PURP 1KV 85A DO5

DIODE GEN PURP 1KV 85A DO5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-S37100 1282299-S37100 33AJ9742 S37100
Product Name 1KV 85A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Std Rectifier Do-5 Rohs Compliant Microchip Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
Tj -65 C (-85 F) -65 to 200 C (-85 to 392 F)
Diode Type Standard
VF 1.15 volts 1.15 volts
Unlock Full Specs
to access all available technical data