Win Source Part Number: 1282298-S42120F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 125A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 A
Current - Reverse Leakage @ Vr: 50 µA @ 1200 V
Operating Temperature - Junction: -65°C ~ 200°C
Mounting Type: Stud Mount
Package / Case: DO-205AA, DO-8, Stud
Supplier Device Package: DO-205AA (DO-8)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: S42120
RoHS Status: RoHS non-compliant
DIODE GP 1.2KV 125A DO205AA Product overview: S42120F from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 125A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 125A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S42120F can be used for catalog matching and distributor lookup.
DIODE GP 1.2KV 125A DO205AA
STD RECTIFIER DO-8 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1282298-S42120F | 280-S42120F | S42120F | 33AJ9755 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 1.2KV 125A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Std Rectifier Do-8 Rohs Compliant Microchip |
| Diode Type | Standard | |||
| VF | 1.2 volts | 1.2 volts | ||
| VR | 1200 volts | |||
| IR | 0.0500 mA |