Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - RF SM0504-M1/TR

Description
Win Source Part Number: 1093678-SM0504-M1/TR Category: Discrete Semiconductor Products>Diodes - RF Package: Tape & Reel (TR) Standard Package: 1 Current - Max: 1 A Diode Type: PIN - Single Capacitance @ Vr, F: 0.6pF @ 50V, 1MHz Voltage - Peak Reverse (Max): 500V Resistance @ If, F: 600mOhm @ 100mA, 100MHz Package / Case: 1208 (3020 Metric) Supplier Device Package: M1 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): SM0504-M1/TRSM0504-M 1/T/R; Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Other Names: 150-SM0504-M1/TR Base Product Number: SM0504
Request a Quote
Description
Win Source Part Number: 1093678-SM0504-M1/TR Category: Discrete Semiconductor Products>Diodes - RF Package: Tape & Reel (TR) Standard Package: 1 Current - Max: 1 A Diode Type: PIN - Single Capacitance @ Vr, F: 0.6pF @ 50V, 1MHz Voltage - Peak Reverse (Max): 500V Resistance @ If, F: 600mOhm @ 100mA, 100MHz Package / Case: 1208 (3020 Metric) Supplier Device Package: M1 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): SM0504-M1/TRSM0504-M 1/T/R; Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Other Names: 150-SM0504-M1/TR Base Product Number: SM0504
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - RF - 1093678-SM0504-M1/TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - RF
1093678-SM0504-M1/TR
Discrete Semiconductor Products - Diodes - RF 1093678-SM0504-M1/TR
Win Source Part Number: 1093678-SM0504-M1/TR Category: Discrete Semiconductor Products>Diodes - RF Package: Tape & Reel (TR) Standard Package: 1 Current - Max: 1 A Diode Type: PIN - Single Capacitance @ Vr, F: 0.6pF @ 50V, 1MHz Voltage - Peak Reverse (Max): 500V Resistance @ If, F: 600mOhm @ 100mA, 100MHz Package / Case: 1208 (3020 Metric) Supplier Device Package: M1 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): SM0504-M1/TRSM0504-M 1/T/R; Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Other Names: 150-SM0504-M1/TR Base Product Number: SM0504

Win Source Part Number: 1093678-SM0504-M1/TR
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tape & Reel (TR)
Standard Package: 1
Current - Max: 1 A
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.6pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 500V
Resistance @ If, F: 600mOhm @ 100mA, 100MHz
Package / Case: 1208 (3020 Metric)
Supplier Device Package: M1
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): SM0504-M1/TRSM0504-M1/T/R;
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Other Names: 150-SM0504-M1/TR
Base Product Number: SM0504

Buy Now
Diode and Rectifier - 284-SM0504-M1/TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
284-SM0504-M1/TR
Diode and Rectifier 284-SM0504-M1/TR
SI PIN HERMETIC MELF Product overview: SM0504-M1/TR from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SM0504-M1/TR can be used for catalog matching and distributor lookup.

SI PIN HERMETIC MELF Product overview: SM0504-M1/TR from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SM0504-M1/TR can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - RF Diodes - SM0504-M1/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - RF Diodes
SM0504-M1/TR
Discrete Semiconductor Products - Diodes - RF Diodes SM0504-M1/TR
SI PIN HERMETIC MELF

SI PIN HERMETIC MELF

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category RF Diodes Rectifiers RF Diodes
Product Number 1093678-SM0504-M1/TR 284-SM0504-M1/TR SM0504-M1/TR
Product Name Discrete Semiconductor Products - Diodes - RF Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type PIN - Single
Package 1208 (3020 Metric) Tape & Reel (TR) M1
CT 0.6000 pF
Unlock Full Specs
to access all available technical data