9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO
LOW CAPACITANCE TVS ARRAY 8 LINE UNI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 3.3V, C = 25PF 16 SOIC .150IN T/R ROHS COMPLIANT: YES
TVS DIODE 3.3VWM 9VC 16SO
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-SM16LC03/TR13-ND | 36AJ0776 | SM16LC03/TR13 |
| Product Name | TVS Diodes | Low Capacitance Tvs Array 8 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 3.3V, C = 25Pf 16 Soic .150In T/r Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | "16-SOIC (0.154"", 3.90mm Width)" | 16-SO | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 9 volts | 9 volts | |
| VBR | 4 volts | 4 volts |