Microchip Technology, Inc. TVS Diodes SM16LC12E3/TR13

Description
24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC
Request a Quote Datasheet
Description
24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM16LC12E3/TR13-ND - DigiKey
Thief River Falls, MN, United States
24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC

24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299164-SM16LC12E3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299164-SM16LC12E3/TR13
Circuit Protection - TVS - Diodes 1299164-SM16LC12E3/TR13
Win Source Part Number: 1299164-SM16LC12E3/T R13 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Unidirectional Channels: 8 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 24V Power - Peak Pulse: 500W Power Line Protection: No Capacitance @ Frequency: 25pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: SM16LC12

Win Source Part Number: 1299164-SM16LC12E3/TR13
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 8
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 24V
Power - Peak Pulse: 500W
Power Line Protection: No
Capacitance @ Frequency: 25pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: SM16LC12

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SM16LC12E3/TR13
TVS Protection Diode 144-SM16LC12E3/TR13
TVS DIODE 12VWM 24VC 16SOIC Product overview: SM16LC12E3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM16LC12E3/TR13 can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 24VC 16SOIC Product overview: SM16LC12E3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM16LC12E3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Low Capacitance Tvs Array 8 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 12V, C = 25Pf 16 Soic .150In T/r Rohs Compliant Microchip - 34AJ7531 - Newark, An Avnet Company
Chicago, IL, United States
Low Capacitance Tvs Array 8 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 12V, C = 25Pf 16 Soic .150In T/r Rohs Compliant Microchip
34AJ7531
Low Capacitance Tvs Array 8 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 12V, C = 25Pf 16 Soic .150In T/r Rohs Compliant Microchip 34AJ7531
LOW CAPACITANCE TVS ARRAY 8 LINE UNI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 12V, C = 25PF 16 SOIC .150IN T/R ROHS COMPLIANT: YES

LOW CAPACITANCE TVS ARRAY 8 LINE UNI-DIR, 300W (8/20US), STAND-OFF VOLTAGE = 12V, C = 25PF 16 SOIC .150IN T/R ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM16LC12E3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM16LC12E3/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM16LC12E3/TR13
TVS DIODE 12VWM 24VC 16SOIC

TVS DIODE 12VWM 24VC 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number SM16LC12E3/TR13-ND 1299164-SM16LC12E3/TR13 144-SM16LC12E3/TR13 34AJ7531 SM16LC12E3/TR13
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Low Capacitance Tvs Array 8 Line Uni-Dir, 300W (8/20Us), Stand-Off Voltage = 12V, C = 25Pf 16 Soic .150In T/r Rohs Compliant Microchip Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package "16-SOIC (0.154"", 3.90mm Width)" 16-SOIC (0.154", 3.90mm Width) Tape & Reel (TR) 16-SOIC
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 24 volts 24 volts 24 volts
VBR 13.3 volts 13.3 volts 13.3 volts
Unlock Full Specs
to access all available technical data