Win Source Part Number: 1299156-SM16LC05/TR1
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 8
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 11V
Power - Peak Pulse: 500W
Power Line Protection: No
Capacitance @ Frequency: 25pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: SM16LC05,SM16LC05MSC
Base Product Number: SM16LC05
RoHS Status: RoHS non-compliant
TVS DIODE 5VWM 11VC 16SO Product overview: SM16LC05/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM16LC05/TR13 can be used for catalog matching and distributor lookup.
11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO
TVS DIODE 5VWM 11VC 16SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1299156-SM16LC05/TR13 | 144-SM16LC05/TR13 | 150-SM16LC05/TR13TR-ND | SM16LC05/TR13 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 16-SOIC (0.154", 3.90mm Width) | Tape & Reel (TR) | "16-SOIC (0.154"", 3.90mm Width)" | 16-SO |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts |
| VC | 11 volts | 11 volts | 11 volts | |
| VBR | 6 volts | 6 volts | 6 volts | |
| CT | 25 pF |