Acme Chip Technology Co., Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 30 40 50 60 70 80 89 90 91 92 93 94 95 96 97 98 99 100 101 110 120 130 140 150 160 187
Product Name Notes
6V, SOT-23, DUAL LINE, ANODE COM
Circuit Protection - TVS
COM-SRD-BEAMLEAD-B11
DIE, PIN DIODE
DIODE GEN PURP 100V 200MA SOD123
DIODE ZENER 10V 225MW SOT23-3
DIODE ZENER 10V 500MW SOD123
DIODE ZENER 11V 225MW SOT23-3
DIODE ZENER 11V 350MW SOT23
DIODE ZENER 12V 0.5W SOD123
DIODE ZENER 12V 225MW SOT23-3
DIODE ZENER 12V 350MW SOT23
DIODE ZENER 13V 200MW SOT323
DIODE ZENER 13V 225MW SOT23-3
DIODE ZENER 14V 200MW SOT323
DIODE ZENER 14V 225MW SOT23-3
DIODE ZENER 14V 350MW SOT23-3
DIODE ZENER 15V 225MW SOT-23
DIODE ZENER 15V 225MW SOT23-3
DIODE ZENER 15V 225MW SOT23
DIODE ZENER 15V 350MW SOT23-3
DIODE ZENER 15V 350MW SOT23
DIODE ZENER 15V 500MW SOD123
DIODE ZENER 16V 225MW SOT23-3
DIODE ZENER 16V 350MW SOT23
DIODE ZENER 16V 500MW SOD123
DIODE ZENER 17V 225MW SOT23-3
DIODE ZENER 18V 200MW SOT323
DIODE ZENER 18V 225MW SOT23-3
DIODE ZENER 18V 350MW SOT23-3
DIODE ZENER 18V 500MW SOD123
DIODE ZENER 19V 225MW SOT23-3
DIODE ZENER 2.2V 500MW SOD123
DIODE ZENER 2.4V 500MW SOD123
DIODE ZENER 2.7V 500MW SOD123
DIODE ZENER 20V 200MW SOT323
DIODE ZENER 20V 225MW SOT23-3
DIODE ZENER 20V 350MW SOT23-3
DIODE ZENER 20V 350MW SOT23
DIODE ZENER 20V 500MW SOD123
DIODE ZENER 22V 0.5W SOD123
DIODE ZENER 22V 225MW SOT23-3
DIODE ZENER 22V 350MW SOT23-3
DIODE ZENER 22V 350MW SOT23
DIODE ZENER 22V 500MW SOD123
DIODE ZENER 24V 0.5W SOD123
DIODE ZENER 24V 225MW SOT23-3
DIODE ZENER 24V 350MW SOT23-3
DIODE ZENER 24V 350MW SOT23
DIODE ZENER 24V 500MW SOD123
DIODE ZENER 25V 225MW SOT23-3
DIODE ZENER 27V 225MW SOT23-3
DIODE ZENER 27V 350MW SOT23
DIODE ZENER 27V 500MW SOD123
DIODE ZENER 28V 225MW SOT23-3
DIODE ZENER 28V 350MW SOT23
DIODE ZENER 3.3V 500MW SOD123
DIODE ZENER 3.6V 500MW SOD123
DIODE ZENER 3.9V 500MW SOD-123
DIODE ZENER 3.9V 500MW SOD123
DIODE ZENER 30V 225MW SOT23-3
DIODE ZENER 30V 350MW SOT23-3
DIODE ZENER 30V 350MW SOT23
DIODE ZENER 33V 225MW SOT23-3
DIODE ZENER 33V 350MW SOT23-3
DIODE ZENER 33V 350MW SOT23
DIODE ZENER 36V 200MW SOT323
DIODE ZENER 36V 225MW SOT23-3
DIODE ZENER 36V 350MW SOT23
DIODE ZENER 36V 500MW SOD-123
DIODE ZENER 39V 225MW SOT23-3
DIODE ZENER 39V 350MW SOT23
DIODE ZENER 3V 500MW SOD123
DIODE ZENER 4.3V 500MW SOD123
DIODE ZENER 4.7V 500MW SOD123
DIODE ZENER 43V 225MW SOT23-3
DIODE ZENER 47V 225MW SOT23-3
DIODE ZENER 5.1V 500MW SOD123
DIODE ZENER 5.6V 500MW SOD123
DIODE ZENER 500MW 2.4V SOD123
DIODE ZENER 51V 225MW SOT23-3
DIODE ZENER 56V 225MW SOT23-3
DIODE ZENER 6.2V 500MW SOD123
DIODE ZENER 6.8V 500MW SOD123
DIODE ZENER 60V 225MW SOT23-3
DIODE ZENER 62V 225MW SOT23-3
DIODE ZENER 68V 225MW SOT23-3
DIODE ZENER 68V 300MW 3PIN SOT
DIODE ZENER 75V 225MW SOT23-3
DIODE ZENER 8.2V 500MW SOD123
DIODE ZENER ARRAY 18V SOT363
DIODE ZENER ARRAY 30V SOT363
DIODE ZENER
DIODE, BEAMLEAD SRD, E28X
DIODE, SRD, CHIP,C12
DIODE, SRD, T86 PACKAGE
DIODE,PIN,CHIP,C51
DIODE,PIN,DIE
DIODE,PIN,HERMETIC,C S37
DIODE,PIN,MELF,CS127 -1
DIODE,PIN-CHIP, C50
DIODE,SRD-BEAMLEAD-P ACKAGE, 0805
DIODE,SRD-CHIP, C12
DIODE,SRD-CHIP-PACKA GE, 0805-2X
DIODE,SRD-CHIP-PACKA GE, E25
DIODE,SRD-CHIP-PACKA GE, E28X
DIODE,SRD-GLASS, A15
DIODE,SRD-GLASS,T86 PACKAGE
Interface
SI LIMITER NON HERMETIC PLASTIC
SI PIN NON HERMETIC PLASTIC SMT
SRD, CHIP PACKAGE, E25R-1
SS SOD323 SWCH DIO 100V
SURFACE MOUNT SILICON ZENER DIOD
TVS DIODE 3VWM 8.7VC SSD3
TVS DIODE 3VWM 8VC SSD3
TVS DIODE 6VWM 14VC SOT23
TVS DIODE 9.8VWM 18.6VC SC74
ZENER DIODE SOT23 T&R 3K

<< Prev Next >>