Zener Diode 17V 225mW ±5% Surface Mount SOT-23-3
DIODE ZENER 17V 225MW SOT23-3
DIODE, ZENER, 17V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:17V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
DIODE, ZENER, 17V, 0.225W, SOT-23-3; Zener Voltage Nom:17V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5247B-E3-08-ND | MMBZ5247B-E3-08 | 06X4495 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diode, Zener, 17V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) |
| Life Cycle Stage | Removed; Obsolete | ||
| Package | SOT23; SOT-23-3 | SOT23; SOT-23 | |
| VZ | 17 volts | ||
| ZZT | 19 ohms |