Zener Diode 36V 200mW ±5% Surface Mount SOT-323
Zener Diode 36V 200mW ±5% Surface Mount SOT-323
Zener Diode 36V 200mW ±5% Surface Mount SOT-323
DIODE ZENER 36V 200MW SOT323
Zener Diodes 0.2W,36V,ZENER,SOT-3
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5258BW-TPMSDKR-ND | MMBZ5258BW-TP | MMBZ5258BW-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | SOT323; SOT-323 | SOT-323-3 |