Zener Diode 30V 225mW ±5% Surface Mount SOT-23-3
DIODE, ZENER, 30V, 0.225W, SOT-23-3; Zener Voltage Nom:30V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE, ZENER, 30V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:30V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
DIODE ZENER 30V 225MW SOT23-3
Zener Diodes 30 Volt 0.225W 5%
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5256B-E3-08GITR-ND | 12X8011 | MMBZ5256B-E3-08 | MMBZ5256B-E3-08 |
| Product Name | Single Zener Diodes | Diode, Zener, 30V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOT23; SOT-23 | SOT23; SOT-23-3 | SOT-23-3 | |
| Pin Count | 3 | |||
| RoHS Compliant | RoHS | |||
| PD | 225 milliwatts |