Zener Diode 3V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 3V 500MW SOD123
DIODE ZENER 3V 500MW SOD123
DIODE ZENER 3V 500MW SOD123
Zener Diodes 3.0 Volt 0.5W 5%
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-MMSZ4683-G3-08TR-ND | MMSZ4683-G3-08 | MMSZ4683-G3-08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |