Vishay Precision Group Single Zener Diodes MMSZ4682-E3-08

Description
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-MMSZ4682-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ4682-E3-08CT-ND
Single Zener Diodes 112-MMSZ4682-E3-08CT-ND
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-MMSZ4682-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ4682-E3-08TR-ND
Single Zener Diodes 112-MMSZ4682-E3-08TR-ND
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-MMSZ4682-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMSZ4682-E3-08DKR-ND
Single Zener Diodes 112-MMSZ4682-E3-08DKR-ND
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367666-MMSZ4682-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367666-MMSZ4682-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367666-MMSZ4682-E3-08
Win Source Part Number: 1367666-MMSZ4682-E3- 08 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Tape & Reel Product Status: Active Package / Case: SOD-123 Supplier Device Package: SOD-123 Base Product Number: MMSZ4682 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 1 µA @ 1 V Power - Max: 500 mW Voltage - Zener (Nom) (Vz): 2.7 V

Win Source Part Number: 1367666-MMSZ4682-E3-08
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: MMSZ4682
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 1 µA @ 1 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 2.7 V

Buy Now Datasheet
2.7V 0.5W Zener Diode - 287-MMSZ4682-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7V 0.5W Zener Diode
287-MMSZ4682-E3-08
2.7V 0.5W Zener Diode 287-MMSZ4682-E3-08
Zener Diode, 2.7V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4682-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4682-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 2.7V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ4682-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4682-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Zener, 2.7V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay - 12X8026 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 2.7V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay
12X8026
Diode, Zener, 2.7V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay 12X8026
DIODE, ZENER, 2.7V, 0.5W, SOD-123-2; Zener Voltage Nom:2.7V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 2.7V, 0.5W, SOD-123-2; Zener Voltage Nom:2.7V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 2.7V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 06X4517 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 2.7V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
06X4517
Diode, Zener, 2.7V, 500Mw, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 06X4517
DIODE, ZENER, 2.7V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:2.7V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 2.7V, 500MW, SOD-123-2, FULL REEL; Zener Voltage Nom:2.7V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4682-E3-08
Zener Diodes MMSZ4682-E3-08
Zener Diodes 2.7 Volt 0.5W 5%

Zener Diodes 2.7 Volt 0.5W 5%

Buy Now Datasheet
Single Zener Diodes - MMSZ4682-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4682-E3-08
Single Zener Diodes MMSZ4682-E3-08
DIODE ZENER 2.7V 500MW SOD123

DIODE ZENER 2.7V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4682-E3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4682-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ4682-E3-08
DIODE ZENER 2.7V 500MW SOD123

DIODE ZENER 2.7V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-MMSZ4682-E3-08CT-ND 1367666-MMSZ4682-E3-08 287-MMSZ4682-E3-08 12X8026 MMSZ4682-E3-08 MMSZ4682-E3-08 MMSZ4682-E3-08
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 2.7V 0.5W Zener Diode Diode, Zener, 2.7V, 0.5W, Sod-123-2; Zener Voltage Nom Vishay Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
VZ 2.7 volts 2.7 volts 2.7 volts
IR 1.00E-3 mA 1.00E-3 mA 1 mA
Unlock Full Specs
to access all available technical data