onsemi Single Zener Diodes MMBZ5243ELT1

Description
Zener Diode 13V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 13V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5243ELT1OS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5243ELT1OS-ND
Single Zener Diodes MMBZ5243ELT1OS-ND
Zener Diode 13V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 13V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - MMBZ5243ELT1 - 097661-MMBZ5243ELT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5243ELT1
097661-MMBZ5243ELT1
Diodes - Zener - Single - MMBZ5243ELT1 097661-MMBZ5243ELT1
Manufacturer: ON Semiconductor Win Source Part Number: 097661-MMBZ5243ELT1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 500nA @ 9.9V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 13 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 097661-MMBZ5243ELT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 500nA @ 9.9V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 13 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW

Buy Now Datasheet
 - MMBZ5243ELT1 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 13V V(Z), 5%, 0.225W, Silicon, Unidirectional, TO-236AB

Zener Diode, 13V V(Z), 5%, 0.225W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5243ELT1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5243ELT1
Discrete Semiconductor Products - Diodes - Zener MMBZ5243ELT1
DIODE ZENER 13V 225MW SOT23-3

DIODE ZENER 13V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5243ELT1OS-ND 097661-MMBZ5243ELT1 MMBZ5243ELT1 MMBZ5243ELT1
Product Name Single Zener Diodes Diodes - Zener - Single - MMBZ5243ELT1 Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Obsolete(EOL) Obsolete Removed; Obsolete
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 SOT23; SOT-23-3 (TO-236)
VZ 13 volts 13 volts
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage regulator double diodes - BZB784-C7V5,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
View Details
6 suppliers
Zener Diodes - 1221501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details