Zener Diode, 2.4V, 5%, 0.5W, Unidirectional
Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 2.4V 500MW SOD123
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | MMSZ2V4ET1 | MMSZ2V4ET1OS-ND | MMSZ2V4ET1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | SOD123 | SOD-123; SOD-123 | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |