Zener Diode, 16V, 5%, 0.35W, Unidirectional
DIODE ZENER
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5246B-NL | MMBZ5246B-NL |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |
| Package | SOT23; SOT-23-3 | SOT23; SOT-23-3 |
| RoHS Compliant | RoHS | |
| VZ | 16 volts |