Manufacturer: Vishay
Win Source Part Number: 120518-MMBZ5267B-E3-
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 100nA @ 56V
Voltage - Zener (Nom) (Vz): 75V
Impedance (Max) (Zzt): 270 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 225mW
DIODE ZENER 75V 225MW SOT23-3 Product overview: MMBZ5267B-E3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 225MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5267B-E3-18 can be used for catalog matching and distributor lookup.
Zener Diodes 75 Volt 0.225W 5%
DIODE ZENER 75V 225MW SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 120518-MMBZ5267B-E3-18 | 287-MMBZ5267B-E3-18 | MMBZ5267B-E3-18 | MMBZ5267B-E3-18 |
| Product Name | Diodes - Zener - Single - MMBZ5267B-E3-18 | 75V 225MW SOT23 Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Removed; Obsolete | ||
| Package | SOT23; SOT-23-3 | Tape & Reel (TR) | SOT-23-3 | SOT23; SOT-23-3 |
| VZ | 75 volts | 75 volts | ||
| ZZT | 270 ohms | 270 ohms | 270 ohms |