DIODE ZENER 10V 500MW SOD123
DIODE ZENER 10V 500MW SOD123
Zener Diode 10V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 10V 500MW SOD123
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 488-MMSZ10T3GDKR-ND | MMSZ10T3G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Life Cycle Stage | Removed; Obsolete | |
| Package | SOD-123; SOD-123 |