onsemi 68V 300MW Zener Diode MMBZ5266ELT1G

Description
Diode Zener Single 68V 300mW 3-Pin SOT-23 T/R
Request a Quote Datasheet
Description
Diode Zener Single 68V 300mW 3-Pin SOT-23 T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBZ5266ELT1G - Rochester Electronics
Newburyport, MA, United States
Diode Zener Single 68V 300mW 3-Pin SOT-23 T/R

Diode Zener Single 68V 300mW 3-Pin SOT-23 T/R

Supplier's Site Datasheet
Singapore, Singapore
68V 300MW Zener Diode
287-MMBZ5266ELT1G
68V 300MW Zener Diode 287-MMBZ5266ELT1G
DIODE ZENER 68V 300MW 3PIN SOT Product overview: MMBZ5266ELT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5266ELT1G can be used for catalog matching and distributor lookup.

DIODE ZENER 68V 300MW 3PIN SOT Product overview: MMBZ5266ELT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5266ELT1G can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMBZ5266ELT1G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5266ELT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5266ELT1G
DIODE ZENER 68V 300MW 3PIN SOT

DIODE ZENER 68V 300MW 3PIN SOT

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5266ELT1G 287-MMBZ5266ELT1G MMBZ5266ELT1G
Product Name 68V 300MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Active
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B6V8X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 1659757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Smb
Pin Count 2
RoHS Compliant RoHS
View Details