Zener Diode, 27V V(Z), 5%, 0.225W, Silicon, Unidirectional, TO-236
Zener Diode 27V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 27V 225MW SOT23-3
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | MMBZ5254ELT1G | MMBZ5254ELT1GOS-ND | MMBZ5254ELT1G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | SOT23; SOT-23-3 | SOT23; SOT-23-3 (TO-236) | |
| RoHS Compliant | RoHS | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |