Zener Diode 56V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Zener Diode, 56V V(Z), 5%, 0.225W, Silicon, Unidirectional, TO-236AB
DIODE ZENER 56V 225MW SOT23-3
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5263ELT1OS-ND | MMBZ5263ELT1 | MMBZ5263ELT1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | SOT23; SOT-23-3 | SOT23; SOT-23-3 (TO-236) |